Texas Instruments TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 6PAIC3106IRGZRQ1

Description
Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Dallas, TX, United States
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit
6PAIC3106IRGZRQ1
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 6PAIC3106IRGZRQ1
Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 48-VQFN -40 to 85

Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit 48-VQFN -40 to 85

Buy Now Datasheet
CODECS - 296-25253-1-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now Datasheet
CODECS - 296-25253-6-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now Datasheet
CODECS - 296-25253-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive VQFN Interface Transceiver IC
716-6PAIC3106IRGZRQ1
Automotive VQFN Interface Transceiver IC 716-6PAIC3106IRGZRQ1
Automotive Stereo CODEC, 24b, 96kS/s, 10-In/7-Out, Serial/I2C/SPI/I2S, VQFN Product overview: 6PAIC3106IRGZRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC3106IRGZRQ1 can be used for catalog matching and distributor lookup.

Automotive Stereo CODEC, 24b, 96kS/s, 10-In/7-Out, Serial/I2C/SPI/I2S, VQFN Product overview: 6PAIC3106IRGZRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC3106IRGZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - 6PAIC3106IRGZRQ1 - 857005-6PAIC3106IRGZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 6PAIC3106IRGZRQ1
857005-6PAIC3106IRGZRQ1
Interface - Interface - CODECs - 6PAIC3106IRGZRQ1 857005-6PAIC3106IRGZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 857005-6PAIC3106IRGZ RQ1 Series: Automotive, AEC-Q100 Features: Interface Package: Reel - TR Family Name: 6PAIC3106 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25253-1-ND, 296-25253-6, 296-25253-1, -6PAIC3106IRGZRQ1-ND R, 296-25253-2

Manufacturer: Texas Instruments
Win Source Part Number: 857005-6PAIC3106IRGZRQ1
Series: Automotive, AEC-Q100
Features: Interface
Package: Reel - TR
Family Name: 6PAIC3106
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-25253-1-ND, 296-25253-6, 296-25253-1, -6PAIC3106IRGZRQ1-NDR, 296-25253-2

Buy Now Datasheet
CODECS - 6PAIC3106IRGZRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now
IC AUDIO CODEC STEREO 48-QFN

IC AUDIO CODEC STEREO 48-QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
6PAIC3106IRGZRQ1
Interface - CODECs 6PAIC3106IRGZRQ1
Interface - CODECs AC Lo-Power Stereo

Interface - CODECs AC Lo-Power Stereo

Buy Now Datasheet
Interface - CODECs - 6PAIC3106IRGZRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
6PAIC3106IRGZRQ1
Interface - CODECs 6PAIC3106IRGZRQ1
IC AUDIO CODEC STEREO 48-QFN

IC AUDIO CODEC STEREO 48-QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6PAIC3106IRGZRQ1 296-25253-1-ND 716-6PAIC3106IRGZRQ1 857005-6PAIC3106IRGZRQ1 6PAIC3106IRGZRQ1 6PAIC3106IRGZRQ1 6PAIC3106IRGZRQ1 6PAIC3106IRGZRQ1
Product Name TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit CODECS Automotive VQFN Interface Transceiver IC Interface - Interface - CODECs - 6PAIC3106IRGZRQ1 CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Codec Codec Transceiver Sensor Interface Codec Stereo Audio Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN 48-VFQFN Exposed Pad VQFN EP 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
CODECS - TLV320AIC23BIPWRVS - Quarktwin Technology Ltd.
Specs
Device Type Codec
Features RoHS
Supply Voltage Other; 2.7V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details