The AM26LS33AMJB is a quadruple differential line receiver in a 16-pin ceramic dual in-line package (CDIP) with dimensions of 19.56 mm × 6.92 mm. It operates over the full military temperature range of -55°C to 125°C, features a ±15-V common-mode input range, ±500-mV sensitivity, and a 12-kΩ minimum input impedance. The device meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards. Outputs are 3-state with complementary active-high and active-low enable inputs, and open-input fail-safe ensures high outputs when inputs are unconnected.
Quadruple Differential Line Receiver 16-CDIP -55 to 125
IC RECEIVER HALF 0/4 16CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | AM26LS33AMJB | AM26LS33AMJB |
| Product Name | AM26LS33AM Quadruple Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Sensor Interface |
| # of Tx | 0 # | |
| # of Rx | 4 # | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |