Texas Instruments MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232ID

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232ID - Texas Instruments
Dallas, TX, United States
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3232ID
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232ID
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-MAX3232ID
Dual 5V SOIC Interface Transceiver IC 710-MAX3232ID
Dual RS-232 Transceiver, 250Kbps, 5V, SOIC-16 Product overview: MAX3232ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ID can be used for catalog matching and distributor lookup.

Dual RS-232 Transceiver, 250Kbps, 5V, SOIC-16 Product overview: MAX3232ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Transceiver, 16-Soic; Device Type Texas Instruments - 33AH4347 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, 16-Soic; Device Type Texas Instruments
33AH4347
Ic, Transceiver, 16-Soic; Device Type Texas Instruments 33AH4347
IC, TRANSCEIVER, 16-SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, TRANSCEIVER, 16-SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3232ID - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3232ID
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3232ID
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232ID
RS-232 Interface IC MAX3232ID
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232ID 710-MAX3232ID 33AH4347 MAX3232ID MAX3232ID
Product Name MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Dual 5V SOIC Interface Transceiver IC Ic, Transceiver, 16-Soic; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS232 ICs RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Quad Interface Transceiver IC - 710-DS1489MX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172ME/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details