Quadruple Differential Line Receiver 16-TSSOP -40 to 85
Quadruple Differential Line Receiver 16-TSSOP -40 to 85 Product overview: AM26C32IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32IPW can be used for catalog matching and distributor lookup.
Line Receiver 4RX 16-Pin TSSOP
Line Receiver 4RX 16-Pin TSSOP
Line Receiver 4RX 16-Pin TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083083-AM26C32IPW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Building Automation, Motor Drive & Control
IC RECEIVER 0/4 16TSSOP
RS-422 Interface IC Quad Diff Line Rcvr
DIFF LINE RECEIVER, RS422, TSSOP-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C32IPW | 710-AM26C32IPW | 6607590 | 6607590P | 1219060 | 083083-AM26C32IPW | AM26C32IPW | AM26C32IPW | 33AH3692 |
| Product Name | AM26C32 Quadruple Differential Line Receiver | TSSOP Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPW | Drivers, Receivers, Transceivers | RS-422 Interface IC | Diff Line Receiver, Rs422, Tssop-16; Device Type Texas Instruments |
| Device Type | Receiver | Transceiver | Receiver; CMOS | Receiver; CMOS | Receiver; CMOS | Receiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | ||||||||
| # of Rx | 4 # | ||||||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |