Texas Instruments MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208IDBR

Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDBR - Texas Instruments
Dallas, TX, United States
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
MAX208IDBR
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208IDBR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDBR - 1212628-MAX208IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDBR
1212628-MAX208IDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDBR 1212628-MAX208IDBR
Manufacturer: Texas Instruments Win Source Part Number: 1212628-MAX208IDBR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MAX208EEAG+; MAX208EEAG+T; MAX208EEAG-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1212628-MAX208IDBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MAX208EEAG+; MAX208EEAG+T; MAX208EEAG-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX208IDBR
SSOP Interface Transceiver IC 710-MAX208IDBR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85 Product overview: MAX208IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208IDBR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85 Product overview: MAX208IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX208IDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX208IDBR
Drivers, Receivers, Transceivers MAX208IDBR
IC TRANSCEIVER FULL 4/4 24SSOP

IC TRANSCEIVER FULL 4/4 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX208IDBR 1212628-MAX208IDBR 710-MAX208IDBR MAX208IDBR
Product Name MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX208IDBR SSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details