Texas Instruments MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CPWRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232CPWRG4 - Texas Instruments
Dallas, TX, United States
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3232CPWRG4
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CPWRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CPWRG4 - 021501-MAX3232CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CPWRG4
021501-MAX3232CPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CPWRG4 021501-MAX3232CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 021501-MAX3232CPWRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 021501-MAX3232CPWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
710-MAX3232CPWRG4
Dual TSSOP Interface Transceiver IC 710-MAX3232CPWRG4
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-TSSOP 0 to 70 Product overview: MAX3232CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CPWRG4 can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-TSSOP 0 to 70 Product overview: MAX3232CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232CPWRG4
RS-232 Interface IC MAX3232CPWRG4
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232CPWRG4 021501-MAX3232CPWRG4 710-MAX3232CPWRG4 MAX3232CPWRG4
Product Name MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3232CPWRG4 Dual TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS36277 Dominant Mode Multipoint Transceiver - DS36277TMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers