5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1066960-MAX222CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDIP18
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-PDIP 0 to 70 Product overview: MAX222CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CN can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX222CN | 1066960-MAX222CN | MAX222CN | 710-MAX222CN |
| Product Name | MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX222CN | Dual -15 kV Interface Transceiver IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |