The MAX3223E is a multichannel RS-232 line driver and receiver designed to operate with a supply voltage range of 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 500 kbit/s, making it suitable for various applications including battery-powered systems, PDAs, notebooks, and hand-held equipment. The device includes ±15-kV ESD protection for RS-232 bus pins, ensuring robust performance in environments susceptible to electrostatic discharge. It also incorporates a dual charge-pump circuit that allows operation from a single supply and requires four external capacitors of 0.1 OºF. The MAX3223E supports low standby current consumption of 1 OºA typical and offers flexible power management options, including an auto-powerdown feature that reduces supply current when the serial port is inactive. The device is available in a 20-pin SOIC package, suitable for applications requiring reliable serial communication.
3-V to 5-V Multichannel RS-232 Line Driver/Receiver w/ +/-15-kV ESD Protection 20-SOIC -40 to 85
3-V to 5-V Multichannel RS-232 Line Driver/Receiver w/ +/-15-kV ESD Protection 20-SOIC -40 to 85 Product overview: MAX3223EIDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223EIDW can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20
RS-232 Interface IC 3-5V MultiCh Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3223EIDW | 710-MAX3223EIDW | MAX3223EIDW | MAX3223EIDW |
| Product Name | MAX3223E 3-V to 5-V Multichannel RS-232 Line Driver/Receiver w/ +/-15-kV ESD Protection | SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # |