The MAX202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors. It operates at data rates up to 120 kbit/s and requires four external capacitors for charge-pump operation from a single 5-V supply. The device meets TIA/EIA-232-F and ITU v.28 standards, has latch-up performance exceeding 100 mA per JESD78, Class II, and provides ±15-kV human-body model ESD protection on all RS-232 bus pins. Available in 16-pin SOIC (9.9 mm × 6 mm), SOIC wide (10.4 mm × 10.3 mm), and TSSOP (5 mm × 6.4 mm) packages, it operates over a temperature range of 0°C to 70°C for the commercial grade variant. The MAX202CDG4 is an orderable variant of this series with a lead finish and RoHS compliance not detailed in the specification pages.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70 Product overview: MAX202CDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202CDG4 can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX202CDG4 | 710-MAX202CDG4 | MAX202CDG4 |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Dual -15 kV SOIC Interface Transceiver IC | |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # |