Texas Instruments MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221IDBRG4

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221IDBRG4 - Texas Instruments
Dallas, TX, United States
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221IDBRG4
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221IDBRG4
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBRG4 - 1212993-MAX3221IDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBRG4
1212993-MAX3221IDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBRG4 1212993-MAX3221IDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1212993-MAX3221IDBRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221EEAE; MAX3221CAE+T; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1212993-MAX3221IDBRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221EEAE; MAX3221CAE+T;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3221IDBRG4
SSOP Interface Transceiver IC 710-MAX3221IDBRG4
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SSOP -40 to 85 Product overview: MAX3221IDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IDBRG4 can be used for catalog matching and distributor lookup.

3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SSOP -40 to 85 Product overview: MAX3221IDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221IDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221IDBRG4
RS-232 Interface IC MAX3221IDBRG4
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221IDBRG4 1212993-MAX3221IDBRG4 710-MAX3221IDBRG4 MAX3221IDBRG4
Product Name MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3221IDBRG4 SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8922A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8922AMX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS14C89 Quad CMOS Receiver - DS14C89AMX/NOPB - Texas Instruments
Specs
Device Type Receiver
View Details
5 suppliers