Texas Instruments MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CPWRG4

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221CPWRG4 - Texas Instruments
Dallas, TX, United States
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221CPWRG4
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CPWRG4
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3221CPWRG4
TSSOP Interface Transceiver IC 710-MAX3221CPWRG4
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: MAX3221CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CPWRG4 can be used for catalog matching and distributor lookup.

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: MAX3221CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWRG4 - 073506-MAX3221CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWRG4
073506-MAX3221CPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWRG4 073506-MAX3221CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 073506-MAX3221CPWRG4 Packaging: Tape and Reel Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: TSSOP Data Rate: 0.25(kbps) Supply Current: 1(mA) Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 3(V) Single Supply Voltage (Max): 5.5(V) Single Supply Voltage (Typ): 3.3/5(V) Dual Supply Voltage (Max): Not Required(V) Number of Receivers: 1 Data Transmission Topology: Point-to-Point Transmitter Signal Type: Single-Ended Receiver Signal Type: Single-Ended Number of Transmitters: 1 Number of Transceivers: 1

Manufacturer: Texas Instruments
Win Source Part Number: 073506-MAX3221CPWRG4
Packaging: Tape and Reel
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 16
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: TSSOP
Data Rate: 0.25(kbps)
Supply Current: 1(mA)
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 3(V)
Single Supply Voltage (Max): 5.5(V)
Single Supply Voltage (Typ): 3.3/5(V)
Dual Supply Voltage (Max): Not Required(V)
Number of Receivers: 1
Data Transmission Topology: Point-to-Point
Transmitter Signal Type: Single-Ended
Receiver Signal Type: Single-Ended
Number of Transmitters: 1
Number of Transceivers: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221CPWRG4
RS-232 Interface IC MAX3221CPWRG4
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221CPWRG4 710-MAX3221CPWRG4 073506-MAX3221CPWRG4 MAX3221CPWRG4
Product Name MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CPWRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transmitter; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DLG4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222IDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers