Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECDR

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECDR - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232ECDR
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECDR
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDR - 021345-MAX232ECDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDR
021345-MAX232ECDR
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDR 021345-MAX232ECDR
Manufacturer: Texas Instruments Win Source Part Number: 021345-MAX232ECDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 021345-MAX232ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-MAX232ECDR
Dual -9V SOIC Interface Transceiver IC 710-MAX232ECDR
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECDR can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, 250Kbps, Rs-232, Soic-16; Device Type Texas Instruments - 28AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, 250Kbps, Rs-232, Soic-16; Device Type Texas Instruments
28AH3816
Transceiver, 250Kbps, Rs-232, Soic-16; Device Type Texas Instruments 28AH3816
TRANSCEIVER, 250KBPS, RS-232, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER, 250KBPS, RS-232, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232ECDR
RS-232 Interface IC MAX232ECDR
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX232ECDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX232ECDR
Drivers, Receivers, Transceivers MAX232ECDR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232ECDR 021345-MAX232ECDR 710-MAX232ECDR 28AH3816 MAX232ECDR MAX232ECDR
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDR Dual -9V SOIC Interface Transceiver IC Transceiver, 250Kbps, Rs-232, Soic-16; Device Type Texas Instruments RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 120 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details