Octal D-type flip-flops with clear in a 20-pin CFP package, operating from -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V. The device features a direct active-low clear input and eight individual D-type flip-flops with single-rail outputs.
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/65601BSA | M38510/65601BSA |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz |