Octal D-type flip-flops with clear, available in a 20-pin CDIP package, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V, featuring a direct active-low clear input and typical propagation delay of 12 ns. Outputs can drive up to 10 LSTTL loads and provide ±4 mA drive at 5 V. Device is compliant with MIL-PRF-38535 and tested per its requirements.
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/65601BRA | M38510/65601BRA |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz |