Texas Instruments SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65352BDA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - M38510/65352BDA - Texas Instruments
Dallas, TX, United States
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
M38510/65352BDA
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65352BDA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/65352BDA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/65352BDA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/65352BDA M38510/65352BDA
Product Name SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Propagation Delay 31 ns
fMAX 25 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 54F378LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers