Texas Instruments SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65352B2A

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - M38510/65352B2A - Texas Instruments
Dallas, TX, United States
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
M38510/65352B2A
SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65352B2A
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/65352B2A
Integrated Circuits (ICs) - Logic - Flip Flops M38510/65352B2A
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/65352B2A M38510/65352B2A
Product Name SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Propagation Delay 31 ns
fMAX 25 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers