The M38510/65307BEA is a hex D-type flip-flop with clear in a 16-pin CDIP package, operating over a temperature range of -55°C to 125°C. It features a wide supply voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and outputs capable of driving up to 10 LSTTL loads with ±4 mA drive strength at 5 V. The device has low power consumption, with a maximum quiescent supply current of 80 μA, and a maximum input current of 1 μA.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/65307BEA | M38510/65307BEA |
| Product Name | SN54HC174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz |