Texas Instruments SN54HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset M38510/65305BEA

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset, housed in a 16-pin CDIP package with a body size of 19.56mm × 6.92mm, operating over a temperature range of -55°C to 125°C, with a supply voltage range of 2V to 6V, and providing ±4mA output drive at 5V.

Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset, housed in a 16-pin CDIP package with a body size of 19.56mm × 6.92mm, operating over a temperature range of -55°C to 125°C, with a supply voltage range of 2V to 6V, and providing ±4mA output drive at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN54HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - M38510/65305BEA - Texas Instruments
Dallas, TX, United States
SN54HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
M38510/65305BEA
SN54HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset M38510/65305BEA
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/65305BEA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/65305BEA
DUAL J-K NEGATIVE-EDGE-TRIGGE RED

DUAL J-K NEGATIVE-EDGE-TRIGGERED

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/65305BEA M38510/65305BEA
Product Name SN54HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers