Synchronous 4-bit up/down binary presettable counters with internal carry look-ahead circuitry, available in a 16-lead ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.
Synchronous 4-Bit Up/Down Binary Counters 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | M38510/38003B2A |
| Product Name | SN54ALS169B Synchronous 4-Bit Up/Down Binary Counters |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5.5 |
| Package Type | CDIP,LCCC |
| Logic Family | ALS |