Texas Instruments SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset M38510/34101BCA

Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M38510/34101BCA is a dual positive-edge-triggered D-type flip-flop with clear and preset functions in a 14-pin ceramic dual in-line package (CDIP), characterized for operation over the temperature range of -55°C to 125°C. It operates with a supply voltage of 4.5 V to 5.5 V, supports a clock frequency up to 100 MHz, and has a high-level output voltage of 2.5 V at an output current of -1 mA. The device has a low-level output voltage of 0.5 V at an output current of 20 mA, with an input current clamp of -18 mA and a supply current of 16 mA at 5.5 V. The package is designed for military-grade reliability.

Datasheet Summary
Powered by GS/AI

The M38510/34101BCA is a dual positive-edge-triggered D-type flip-flop with clear and preset functions in a 14-pin ceramic dual in-line package (CDIP), characterized for operation over the temperature range of -55°C to 125°C. It operates with a supply voltage of 4.5 V to 5.5 V, supports a clock frequency up to 100 MHz, and has a high-level output voltage of 2.5 V at an output current of -1 mA. The device has a low-level output voltage of 0.5 V at an output current of 20 mA, with an input current clamp of -18 mA and a supply current of 16 mA at 5.5 V. The package is designed for military-grade reliability.

Suppliers

Company
Product
Description
Supplier Links
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - M38510/34101BCA - Texas Instruments
Dallas, TX, United States
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset
M38510/34101BCA
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset M38510/34101BCA
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/34101BCA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/34101BCA
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/34101BCA M38510/34101BCA
Product Name SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers