Dual 4-bit decade and binary counters in a 16-pin CDIP package with an operating temperature range of -55 to 125 °C.
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CDIP
DUAL 4-BIT DECADE AND BINARY COU
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | M38510/32701BEA | M38510/32701BEA | M38510/32701BEA |
| Product Name | SN54LS390 Dual 4-Bit Decade And Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS |