Texas Instruments SN54LS273 Octal D-type Flip-Flop With Clear M38510/32501B2A

Description
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
Request a Quote
Description
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Suppliers

Company
Product
Description
Supplier Links
SN54LS273 Octal D-type Flip-Flop With Clear - M38510/32501B2A - Texas Instruments
Dallas, TX, United States
SN54LS273 Octal D-type Flip-Flop With Clear
M38510/32501B2A
SN54LS273 Octal D-type Flip-Flop With Clear M38510/32501B2A
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125

Buy Now Datasheet
Flip Flops - M38510/32501B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/32501B2A
Integrated Circuits (ICs) - Logic - Flip Flops M38510/32501B2A
OCTAL D-TYPE FLIP-FLOP WITH CLEA

OCTAL D-TYPE FLIP-FLOP WITH CLEA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number M38510/32501B2A M38510/32501B2A M38510/32501B2A
Product Name SN54LS273 Octal D-type Flip-Flop With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Flip Flops - 54H108DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers