Synchronous up/down counters with down/up mode control, available in 16-pin CFP and CDIP packages, operating over a temperature range of -55 to 125 °C.
Synchronous Up/Down Counters With Down/Up Mode Control 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | M38510/31509B2A |
| Product Name | SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5.25 |
| Package Type | CDIP,CFP,LCCC |
| Logic Family | LS |