Hex D-type flip-flops with clear in a 20-lead LCCC package, operating from -55°C to 125°C.
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M38510/30106B2A | M38510/30106B2A | M38510/30106B2A |
| Product Name | SN54LS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 30 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 26 mA |