The LT1013D is a dual precision operational amplifier designed by Texas Instruments, characterized by its high gain, low supply current, and low noise performance. It operates from a single 5-V power supply and supports a common-mode input voltage range that includes ground, allowing the output to swing close to ground while sinking current. The device features a maximum input offset voltage of 150 µV at 25°C and a low offset-voltage temperature coefficient of 2 µV/°C. It has a maximum input offset current of 0.8 nA and a typical low peak-to-peak noise voltage of 0.55 µV. The LT1013D is suitable for applications such as thermocouple amplifiers, low-side current measurement, and instrumentation amplifiers. It is rated for operation within a temperature range of 0°C to 70°C. The product is available in an 8-pin SOIC package.
Dual Precision Operational Amplifier 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LT1013DPE4 |
| Product Name | LT1013D Dual Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 44 volts |
| VOS | 0.8000 millivolts |
| Quiescent Current (IQ) | 550 microamps |
| CMRR | 97 dB |