6 Channel High-Efficiency/Effi
6 channel high-efficiency/Effi
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 20-DSBGA (2.04x1.78)
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 20-DSBGA (2.04x1.78)
IC LED DRV RGLTR PWM 20DSBGA
LED Lighting Drivers 6 CH Hi-Eff/Efficacy LED Backlight Dvr
IC LED DRIVER RGLTR DIM 20DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556TME-E06/NOPB | 137-LP8556TME-E06/NOPB | 296-LP8556TME-E06/NOPBCT-ND | LP8556TME-E06/NOPB | LP8556TME-E06/NOPB | LP8556TME-E06/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | |||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | ||||
| Efficiency | 95 % | |||||
| Number of Channels | 6 # | 6 # |