Texas Instruments LM3409-Q1 PFET Buck Controller for High Power LED Drives LM3409QMYX/NOPB

Description
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
Request a Quote
Description
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3409QMYX/NOPB is an AEC-Q100 Grade 1 qualified, P-channel MOSFET buck controller designed for high-power LED drivers, operating with an input voltage range up to 75 V. It is packaged in a thermally enhanced 10-pin HVSSOP with a body size of 3.00 mm × 3.00 mm, supporting constant current regulation via constant off-time control without external loop compensation. The device enables 10,000:1 PWM dimming and 250:1 analog dimming, features differential high-side current sensing, and supports all-ceramic or capacitor-less output configurations. It includes low-power shutdown and thermal shutdown, and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LM3409QMYX/NOPB is an AEC-Q100 Grade 1 qualified, P-channel MOSFET buck controller designed for high-power LED drivers, operating with an input voltage range up to 75 V. It is packaged in a thermally enhanced 10-pin HVSSOP with a body size of 3.00 mm × 3.00 mm, supporting constant current regulation via constant off-time control without external loop compensation. The device enables 10,000:1 PWM dimming and 250:1 analog dimming, features differential high-side current sensing, and supports all-ceramic or capacitor-less output configurations. It includes low-power shutdown and thermal shutdown, and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMYX/NOPB - Texas Instruments
Dallas, TX, United States
LM3409-Q1 PFET Buck Controller for High Power LED Drives
LM3409QMYX/NOPB
LM3409-Q1 PFET Buck Controller for High Power LED Drives LM3409QMYX/NOPB
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125

PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3409QMYX/NOPB - 1198777-LM3409QMYX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3409QMYX/NOPB
1198777-LM3409QMYX/NOPB
PMIC - PMIC - LED Drivers - LM3409QMYX/NOPB 1198777-LM3409QMYX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198777-LM3409QMYX/N OPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Automotive Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-MSOP-PowerPad Voltage Supply MAX: 42V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MAX16814AUP/V+; BD6066GU; LM3409MY/NOPB; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1198777-LM3409QMYX/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Voltage Supply MAX: 42V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MAX16814AUP/V+; BD6066GU; LM3409MY/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive, Industrial

Buy Now Datasheet
LED Drivers - 296-LM3409QMYX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - 296-LM3409QMYX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - 296-LM3409QMYX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3409QMYX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3409QMYX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3409QMYX/NOPB
IC LED DRIVER CTRLR PWM 10HVSSOP

IC LED DRIVER CTRLR PWM 10HVSSOP

Supplier's Site
PMIC - LED Drivers - LM3409QMYX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3409QMYX/NOPB
PMIC - LED Drivers LM3409QMYX/NOPB
IC LED DRIVER CTRLR DIM 10MSOP

IC LED DRIVER CTRLR DIM 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3409QMYX/NOPB 1198777-LM3409QMYX/NOPB 296-LM3409QMYX/NOPBDKR-ND LM3409QMYX/NOPB LM3409QMYX/NOPB
Product Name LM3409-Q1 PFET Buck Controller for High Power LED Drives PMIC - PMIC - LED Drivers - LM3409QMYX/NOPB LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 42 volts 6 to 42 volts 6 to 42 volts
Output Voltage 1.24 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products