The LP8545 is a high-efficiency white LED backlight driver with an integrated boost converter, designed for notebook and netbook LCD displays. It features six adjustable current sinks, programmable PWM brightness control up to 13-bit resolution with dithering, and I2C compatibility. The device operates from a 2.7V to 22V input range and supports external FETs for higher output voltage applications. It includes fault detection for open and shorted LEDs, over-current, over-temperature, and low-input-voltage shutdown. The part is housed in a WQFN-24 package measuring 4mm × 4mm × 0.8mm and operates from -30°C to 85°C.
High-Efficiency LED Backlight Driver for Notebooks 24-WQFN -30 to 85
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 24-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1056927-LP8545SQX/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 156kHz, 312kHz, 625kHz, 1250kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Six channel high-efficiency LED backlight driver for notebooks with flexible ext/int FET control 24-WQFN -30 to 85 Product overview: LP8545SQX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8545SQX/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 24WQFN
IC LED DRV RGLTR PWM 50MA 24WQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8545SQX/NOPB | LP8545SQX/NOPB-ND | 1056927-LP8545SQX/NOPB | 137-LP8545SQX/NOPB | LP8545SQX/NOPB | LP8545SQX/NOPB |
| Product Name | LP8545 High-Efficiency LED Backlight Driver for Notebooks | LED Drivers | PMIC - PMIC - LED Drivers - LP8545SQX/NOPB | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5.5 to 22 volts | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | ||
| Output Voltage | 55 volts | 40 volts | 40 volts | 40 volts | ||
| Efficiency | 91 % | |||||
| Number of Channels | 6 # | 6 # |