LED DISPLAY DRIVER, PBGA36, 3 X 3 MM, 0.65 MM HEIGHT, 0.50 MM PITCH, MICRO, SMD-36 Product overview: LP3954RL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3954RL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378858-LP3954RL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Fake Threat In the Open Market: 44 pct.
MSL Level: Vendor Undefined
Mfr: Texas Instruments
Series: *
Package: Bulk
Product Status: Active
Base Product Number: LP3954
REACH Status: REACH Unaffected
LED DRIVER, 13-SEGMENT, PBGA36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP3954RL | 1378858-LP3954RL | LP3954RL |
| Product Name | SMD LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |