The TLE4241GM is an adjustable constant current source designed for automotive LED lighting applications, providing stable output current independent of load and supply voltage variations. It is packaged in the PG-DSO-8-16 and PG-DSO-8-62 SMD packages. The device operates over a junction temperature range of -40°C to 150°C, features open load detection, overtemperature protection, short circuit proofing, and reverse polarity protection, with integrated protection for connected LEDs against voltages up to 45 V. A PWM input enables brightness control and sleep mode operation with current consumption below 1 µA. The current level can be adjusted via an external resistor on the REF pin or through the SET input for high/low current switching. The IC is RoHS compliant and qualified to AEC-Q100 standards.
The TLE 4241GM is an integrated adjustable constant current source
The TLE4241GM provides an output current adjustable via different means (SET, PWM, reference resistor) which is kept nearly independent from load and supply voltagechanges. The IC is designed to supply LEDs under the severe conditions of automotive applications resulting in constant brightness and extended LED lifetime. It is provided in the very small PG-DSO-8-16 (Micro 8) package. Protection circuits prevent damage to the device in case of overload, short circuit, reverse polarity and overtemperature. The connected LEDs are protected against reverse polarity as well as excess voltages up to 45 V. A status output allows handling of open load and short circuit at the main output. A PWM input offers the possibility to adjust the LED brightness by pulse width modulation.
Summary of Features
Potential Applications
Applications
IC LED DRVR LINEAR PWM 60MA 8DSO Product overview: TLE4241GM from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4241GM can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 123376-TLE4241GM
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 4V
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): MAX16832CASA+T; TLE 4241 GM; TLE4241GMNT; STCS05DR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output Linear PWM Dimming 60mA PG-DSO-8-9
IC LED DRIVER LIN DIM 60MA 8DSO
IC LED DRVR LINEAR PWM 60MA 8DSO
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLE4241GM | 137-TLE4241GM | 123376-TLE4241GM | TLE4241GMTR-ND | TLE4241GM | TLE4241GM |
| Product Name | LITIX™ - Automotive LED Driver IC, LITIX™ Linear | 60MA LED Driver IC | PMIC - PMIC - LED Drivers - TLE4241GM | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | PG-DSO-8 | Tape & Reel (TR) | ||||
| Features | RoHS Compliant | |||||
| Input Voltage | 4 to 45 volts | 4 volts | 4 to 45 volts | 4 to 45 volts |