Allegro MicroSystems Inc. Automotive-Grade, Low-Emi, 1.5 A Pwm Dimmable Synchronous Buck Led Module APM80950KNBATR

Description
ClearPower LED Driver Modules
Request a Quote
Description
ClearPower LED Driver Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APM80950 is a discontinued automotive-grade, low-EMI, synchronous buck LED driver module designed to provide a constant 1.5 A output for high-power LED applications. It integrates high-side and low-side MOSFETs, an inductor, and input capacitors in a 4 mm × 6 mm × 2.1 mm QFN-32 package with wettable flanks. The device operates from a 4.5 V to 36 V supply, features PWM and analog dimming control, and includes protection functions such as undervoltage lockout and thermal shutdown. It is AEC-Q100 qualified and operates from -40°C to 150°C.

Datasheet Summary
Powered by GS/AI

The APM80950 is a discontinued automotive-grade, low-EMI, synchronous buck LED driver module designed to provide a constant 1.5 A output for high-power LED applications. It integrates high-side and low-side MOSFETs, an inductor, and input capacitors in a 4 mm × 6 mm × 2.1 mm QFN-32 package with wettable flanks. The device operates from a 4.5 V to 36 V supply, features PWM and analog dimming control, and includes protection functions such as undervoltage lockout and thermal shutdown. It is AEC-Q100 qualified and operates from -40°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive-Grade, Low-Emi, 1.5 A Pwm Dimmable Synchronous Buck Led Module - APM80950KNBATR - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive-Grade, Low-Emi, 1.5 A Pwm Dimmable Synchronous Buck Led Module
APM80950KNBATR
Automotive-Grade, Low-Emi, 1.5 A Pwm Dimmable Synchronous Buck Led Module APM80950KNBATR
ClearPower LED Driver Modules

ClearPower LED Driver Modules

Supplier's Site Datasheet
LED Drivers - 620-APM80950KNBATR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Buck PWM Dimming 1.5A 32-QFN (4x6)

LED Driver IC 1 Output DC DC Regulator Buck PWM Dimming 1.5A 32-QFN (4x6)

Buy Now Datasheet
PMIC - LED Drivers - APM80950KNBATR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
APM80950KNBATR
PMIC - LED Drivers APM80950KNBATR
42V, 1.5A LOW EMI, INDUSTRIAL-GR

42V, 1.5A LOW EMI, INDUSTRIAL-GR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - APM80950KNBATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
APM80950KNBATR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers APM80950KNBATR
IC LED DRVR RGLTR PWM 1.5A 32QFN

IC LED DRVR RGLTR PWM 1.5A 32QFN

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number APM80950KNBATR 620-APM80950KNBATR-ND APM80950KNBATR APM80950KNBATR
Product Name Automotive-Grade, Low-Emi, 1.5 A Pwm Dimmable Synchronous Buck Led Module LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts 4.5 to 36 volts
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Current LED Driver - A6268KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Multi-Topology LED Driver with PWM Dimming and Seamless High/Low Intensity Modes - A80803KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 975919-A1569KLJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers