Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - LED Drivers LP39542TL/NOPB

Description
LED Driver, 13-Segment, PBGA36
Request a Quote Datasheet
Description
LED Driver, 13-Segment, PBGA36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LP39542TL/NOPB - Rochester Electronics
Newburyport, MA, United States
LED Driver, 13-Segment, PBGA36

LED Driver, 13-Segment, PBGA36

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 999883-LP39542TL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
999883-LP39542TL/NOPB
Integrated Circuits (ICs) - PMIC - LED Drivers 999883-LP39542TL/NOPB
Win Source Part Number: 999883-LP39542TL/NOP B Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Bulk Applications: Backlight, Camera Flash Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 4V ~ 5.3V Frequency: 2MHz Current - Output / Channel: 900mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 13 Dimming: PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Package / Case: 36-WFBGA, DSBGA Supplier Device Package: 36-DSBGA Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCLP39542TL/NOPB ,2156-LP39542TL/NOPB

Win Source Part Number: 999883-LP39542TL/NOPB
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Bulk
Applications: Backlight, Camera Flash
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 4V ~ 5.3V
Frequency: 2MHz
Current - Output / Channel: 900mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 13
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 36-WFBGA, DSBGA
Supplier Device Package: 36-DSBGA
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLP39542TL/NOPB,2156-LP39542TL/NOPB

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LP39542TL/NOPB
LED Driver IC 137-LP39542TL/NOPB
IC LED DRVR RGLTR PWM 36DSBGA Product overview: LP39542TL/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP39542TL/NOPB can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 36DSBGA Product overview: LP39542TL/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP39542TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LP39542TL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA

LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP39542TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP39542TL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP39542TL/NOPB
IC LED DRVR RGLTR PWM 36DSBGA

IC LED DRVR RGLTR PWM 36DSBGA

Supplier's Site
PMIC - LED Drivers - LP39542TL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP39542TL/NOPB
PMIC - LED Drivers LP39542TL/NOPB
IC LED DRIVER RGLTR DIM 36USMD

IC LED DRIVER RGLTR DIM 36USMD

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LP39542TL/NOPB 999883-LP39542TL/NOPB 137-LP39542TL/NOPB LP39542TL/NOPBTR-ND LP39542TL/NOPB LP39542TL/NOPB
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 4 to 5.3 volts 4 to 5.3 volts
Package Type 36-WFBGA, DSBGA Bulk
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details