The LM3410XQMF/NOPB is an automotive-qualified
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
LED Driver, 5-Segment, PDSO5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 805489-LM3410XQMF/NO
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 3V ~ 24V
Frequency: 1.6MHz
Current - Output / Channel: 2.8A (Switch)
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: LM3410
LED DRIV, BOOST/SEPIC, SOT23-5; Device Topology:Boost, Constant Current, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:2.8A; Switching Frequency:1.6MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRV RGLTR PWM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XQMF/NOPB | LM3410XQMF/NOPB | 296-LM3410XQMF/NOPBDKR-ND | 805489-LM3410XQMF/NOPB | 29AH6315 | LM3410XQMF/NOPB | LM3410XQMF/NOPB |
| Product Name | LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | PMIC - PMIC - LED Drivers - LM3410XQMF/NOPB | Led Driv, Boost/sepic, Sot23-5; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Constant Current | Dimmable | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 to 24 volts | 24 volts |