Nexperia B.V. LED Drivers NCR401TR

Description
LED Driver IC 1 Output Linear Dimming 10mA TO-236AB
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear Dimming 10mA TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1727-2660-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2660-2-ND
LED Drivers 1727-2660-2-ND
LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

Buy Now Datasheet
LED Drivers - 1727-2660-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2660-1-ND
LED Drivers 1727-2660-1-ND
LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

Buy Now Datasheet
LED Drivers - 1727-2660-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2660-6-ND
LED Drivers 1727-2660-6-ND
LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

LED Driver IC 1 Output Linear Dimming 10mA TO-236AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368336-NCR401TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368336-NCR401TR
Win Source Part Number: 1368336-NCR401TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 46 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: NCR401 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Max): 18V Voltage - Output: 16V Current - Output / Channel: 10mA

Win Source Part Number: 1368336-NCR401TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: NCR401
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Max): 18V
Voltage - Output: 16V
Current - Output / Channel: 10mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCR401TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCR401TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCR401TR
IC LED DRVR LINEAR 10MA TO236AB

IC LED DRVR LINEAR 10MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1727-2660-2-ND 1368336-NCR401TR NCR401TR
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage ? to 18 volts ? to 18 volts
Output Voltage 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Driver IC - 137-NCR402U115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
LED Drivers - 122219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details
PMIC - PMIC - LED Drivers - AAT1270IFO-T1 - 169461-AAT1270IFO-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 500 milliamps
View Details
5 suppliers