5 Channel LCD Gamma Correction Buffer +Vcom 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1025093-BUF06703PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
6-Ch Buffer Amplifier, 800kHz BW, 16V, 30mA Out, TSSOP Product overview: BUF06703PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 16V, 30mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 16V, 30mA, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF06703PWR can be used for catalog matching and distributor lookup.
Video Amp, 6 TFT-LCD Panels: Gamma Buffer 16-TSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer 16-TSSOP
IC AMP TFT-LCD 16TSSOP
LCD Gamma Buffers 5 Ch LCD Gamma Crction Buffer +Vcom
IC AMP TFT-LCD 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | BUF06703PWR | 1025093-BUF06703PWR | 737-BUF06703PWR | 296-BUF06703PWRTR-ND | BUF06703PWR | BUF06703PWR | BUF06703PWR | BUF06703PWR |
| Product Name | BUF06703 5 Channel LCD Gamma Correction Buffer +Vcom | Linear - Linear - Amplifiers - Video Amps and Modules - BUF06703PWR | 800kHz 16V 30mA TSSOP Operational Amplifier IC | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | ||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Tape and Reel | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 800 kHz | ||
| Standards | RoHS |