Texas Instruments High-Performance Analog DC DC Converters LMZM23600SILT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49457-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49457-1-ND
DC DC Converters 296-49457-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49457-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49457-6-ND
DC DC Converters 296-49457-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-49457-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49457-2-ND
DC DC Converters 296-49457-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 15V 500mA 4V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZM23600SILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZM23600SILT
Power Supplies - Board Mount - DC DC Converters LMZM23600SILT
DC DC CONVERTER 1.2-15V

DC DC CONVERTER 1.2-15V

Supplier's Site
Dc-Dc Converter, 2.5V-15V, 0.5A; Output Power Max Texas Instruments - 26AJ7090 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V-15V, 0.5A; Output Power Max Texas Instruments
26AJ7090
Dc-Dc Converter, 2.5V-15V, 0.5A; Output Power Max Texas Instruments 26AJ7090
DC-DC CONVERTER, 2.5V-15V, 0.5A; Output Power Max:7.5W; Output Voltage Min:2.5V; Output Voltage Max:15V; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4V; RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V-15V, 0.5A; Output Power Max:7.5W; Output Voltage Min:2.5V; Output Voltage Max:15V; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49457-1-ND LMZM23600SILT 26AJ7090
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2.5V-15V, 0.5A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.0 to 36.0 volts 4.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-40-3u-27658 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL2820S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details