Triad Magnetics AC DC Desktop, Wall Power Adapters WDU6-600

Description
6V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2324-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2324-ND
AC DC Desktop, Wall Power Adapters 237-2324-ND
6V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

6V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Plug, 7.5 W, 120 VAC 60 Hz In. 6 VDC 0.6A Out, 70x50x41 mm, 6' Cord - 70218396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug, 7.5 W, 120 VAC 60 Hz In. 6 VDC 0.6A Out, 70x50x41 mm, 6' Cord
70218396
Wall Plug, 7.5 W, 120 VAC 60 Hz In. 6 VDC 0.6A Out, 70x50x41 mm, 6' Cord 70218396
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 7.5W, 6V; Power Supply Approvals Triad Magnetics - 97F7910 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 7.5W, 6V; Power Supply Approvals Triad Magnetics
97F7910
Ac-Dc Converter, External Plug In, 1 O/p, 7.5W, 6V; Power Supply Approvals Triad Magnetics 97F7910
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7.5W, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:6V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7.5W, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:6V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2324-ND 70218396 97F7910
Product Name AC DC Desktop, Wall Power Adapters Wall Plug, 7.5 W, 120 VAC 60 Hz In. 6 VDC 0.6A Out, 70x50x41 mm, 6' Cord Ac-Dc Converter, External Plug In, 1 O/p, 7.5W, 6V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 6.0 volts
DC Output Voltage 6.0 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details