AMETEK Programmable Power DC Power Supply DCR60-30B

Description
The DCR60-30B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-30A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 125mV RMS ripple 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling & Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Overvoltage protection with crowbar standard The Sorensen DCR60-30B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet
Description
The DCR60-30B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-30A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 125mV RMS ripple 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling & Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Overvoltage protection with crowbar standard The Sorensen DCR60-30B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCR60-30B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCR60-30B
DC Power Supply DCR60-30B
The DCR60-30B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-30A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 125mV RMS ripple 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling & Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Overvoltage protection with crowbar standard The Sorensen DCR60-30B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

The DCR60-30B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-30A
  • Power: 1800W
  • 115 VAC single phase input standard
  • 50/60 Hz operation without derating
  • 0.05% line and load regulation (typical)
  • 125mV RMS ripple
  • 50 ms transient response-50% change (typical)
  • Low-Level Remote Sensing
  • Low Ripple and Noise
  • Direct and Master-Slave Paralleling & Series Operation
  • Excellent V and C regulation, autocrossover and indicator lights
  • Amperage and voltage meters
  • Automatic crossover between constant voltage (CV) and constant current (CC)
  • Overvoltage protection with crowbar standard

The Sorensen DCR60-30B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation.

The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR60-30B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details