Texas Instruments LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation LMX2492RTWR

Description
500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 85
Request a Quote Datasheet
Description
500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation - LMX2492RTWR - Texas Instruments
Dallas, TX, United States
LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation
LMX2492RTWR
LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation LMX2492RTWR
500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 85

500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWR
814424-LMX2492RTWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWR 814424-LMX2492RTWR
Manufacturer: Texas Instruments Win Source Part Number: 814424-LMX2492RTWR Packaging: Reel Type: Frequency Synthesizer (RF) Mounting Style: SMD Frequency - Max: 14GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: LMX249

Manufacturer: Texas Instruments
Win Source Part Number: 814424-LMX2492RTWR
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 14GHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: LMX249

Buy Now
Singapore, Singapore
500MHz 14GHz Clock and Timing IC
728-LMX2492RTWR
500MHz 14GHz Clock and Timing IC 728-LMX2492RTWR
500MHz to 14GHz Wideband, Low Noise Fractional N PLL With Ramp/Chirp Generation 24-WQFN -40 to 85 Product overview: LMX2492RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 14GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, 14GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2492RTWR can be used for catalog matching and distributor lookup.

500MHz to 14GHz Wideband, Low Noise Fractional N PLL With Ramp/Chirp Generation 24-WQFN -40 to 85 Product overview: LMX2492RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 14GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, 14GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2492RTWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-40325-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-40325-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-40325-2-ND
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-40325-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-40325-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-40325-6-ND
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-40325-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-40325-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-40325-1-ND
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2492RTWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2492RTWR
IC FREQ SYNTH 24WQFN

IC FREQ SYNTH 24WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2492RTWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2492RTWR
IC HIGH FREQ PLL 24WQFN

IC HIGH FREQ PLL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number LMX2492RTWR 814424-LMX2492RTWR 728-LMX2492RTWR 296-40325-2-ND LMX2492RTWR LMX2492RTWR
Product Name LMX2492 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492RTWR 500MHz 14GHz Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type WQFN Surface Mount Tape and Reel Surface Mount; 24-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Frequency 14000 MHz 14000 MHz 14000 MHz 14000 MHz 14000 MHz 14000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data