Automotive Catalog PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compat. 8-SOIC -40 to 85
Automotive PLL clock driver for synchronization, DRAM & gen-purpose apps with spread-spectrum compat 8-SOIC -40 to 85 Product overview: CDCVF2505IDRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2505IDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160707-CDCVF2505IDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
"PLL Clock Driver IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL CLOCK DRIVER 8SOIC
PLL Clock Driver IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
IC 3.3V PLL CLOCK DRVR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2505IDRQ1 | 728-CDCVF2505IDRQ1 | 1160707-CDCVF2505IDRQ1 | 296-24149-2-ND | CDCVF2505IDRQ1 | CDCVF2505IDRQ1 | CDCVF2505IDRQ1 |
| Product Name | CDCVF2505-Q1 Automotive Catalog PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compat. | Automotive SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505IDRQ1 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Surface Mount; Clock Generator | Clock Driver | Clock Generator | |
| Package Type | SOIC | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 1 MHz | 200 MHz | 200 MHz |