Texas Instruments CDC2510C 3.3-V Phase-Lock Loop Clock Driver CDC2510CPWG4

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Dallas, TX, United States
CDC2510C 3.3-V Phase-Lock Loop Clock Driver
CDC2510CPWG4
CDC2510C 3.3-V Phase-Lock Loop Clock Driver CDC2510CPWG4
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP

Buy Now Datasheet
 - CDC2510CPWG4 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWG4-ND
"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWG4
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWG4
Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWG4
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2510CPWG4 CDC2510CPWG4 CDC2510CPWG4-ND CDC2510CPWG4 CDC2510CPWG4
Product Name CDC2510C 3.3-V Phase-Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type SOP; SSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Bus Interface Clock Clock Clock
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode - CDCVF2510APWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96G4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHAT - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers