The LM285BXMX-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode with a 1.235V output, designed for applications requiring low power consumption and stable reference voltage. It operates over a 10μA to 20mA current range with a dynamic impedance of 1Ω and a reverse breakdown voltage tolerance of ±1% or ±2%. Packaged in an 8-pin SOIC, it is rated for operation from −40°C to 85°C and features a maximum temperature coefficient of 50ppm/°C for the Y-suffix variant. The device includes limited ESD protection and is suitable for portable and battery-powered analog circuits.
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1053434-LM285BXMX-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
1.235-V, -40°C to +85°C, micropower voltage reference diode 8-SOIC -40 to 85 Product overview: LM285BXMX-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXMX-1.2/NO
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
IC VREF SHUNT 1% 8SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC -40 to 85
IC VREF SHUNT 1% 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXMX-1.2/NOPB | 1053434-LM285BXMX-1.2/NOPB | 693-LM285BXMX-1.2/NOPB | 296-35411-6-ND | LM285BXMX-1.2/NOPB | LM285BXMX-1.2/NOPB | LM285BXMX-1.2/NOPB |
| Product Name | LM285-1.2-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM285BXMX-1.2/NOPB | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| VREF Type | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO,TO-92 | Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.2 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C |