Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Inst Amp 200kHz BW, 74dB CMRR, 18V Dual Supply, 8-Pin SOIC Product overview: INA126UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090153-INA126UA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Family Name: INA126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Alternative Parts (Cross-Reference): AD8225AR-REEL7; CLC1200IDP8; AD8225AR-REEL; AD8225AR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
INA126UA, Instrumentation Amplifiers
INA126UA, Instrumentation Amplifiers
INA126UA, Instrumentation Amplifiers
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
AMP, INSTRUMENTATION, 200KHZ, SMD; No. of Amplifiers:2 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.04V/µs; Bandwidth:200kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA126UA | INA126UA-ND | 687-INA126UA | 090153-INA126UA | 1977157 | 1977157P | INA126UA | INA126UA | INA126UA | 34AH0815 |
| Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | Instrumentation, Op Amps, Buffer Amps | Dual 200kHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126UA | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amp, Instrumentation, 200Khz, Smd; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||||
| CMRR | 83 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | -15 to 15 volts | 2.7 volts | 2.7 volts | 1.35 to 18 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |