Texas Instruments INA114 Precision Instrumentation Amplifier INA114AU/1KE4

Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114AU/1KE4 - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114AU/1KE4
INA114 Precision Instrumentation Amplifier INA114AU/1KE4
Precision Instrumentation Amplifier 16-SOIC -40 to 85

Precision Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-INA114AU/1KE4
1MHz SOIC Operational Amplifier IC 687-INA114AU/1KE4
1MHz Instrumentation Amplifier, 11nV/rtHz, 125uV Vos, SOIC Product overview: INA114AU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU/1KE4 can be used for catalog matching and distributor lookup.

1MHz Instrumentation Amplifier, 11nV/rtHz, 125uV Vos, SOIC Product overview: INA114AU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1KE4 - 082503-INA114AU/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1KE4
082503-INA114AU/1KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1KE4 082503-INA114AU/1KE4
Manufacturer: Texas Instruments Win Source Part Number: 082503-INA114AU/1KE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082503-INA114AU/1KE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114AU/1KE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114AU/1KE4
Instrumentation, OP Amps, Buffer Amps INA114AU/1KE4
Instrumentation Amplifier 1 Circuit No 16-SOIC

Instrumentation Amplifier 1 Circuit No 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA114AU/1KE4 687-INA114AU/1KE4 082503-INA114AU/1KE4 INA114AU/1KE4
Product Name INA114 Precision Instrumentation Amplifier 1MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1KE4 Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 0.0020 µA 5.00E-4 µA 0.0050 µA
Unlock Full Specs
to access all available technical data