Texas Instruments LMV331 Single General Purpose Low-Voltage Comparator LMV331IDBVTG4

Description
Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV331 Single General Purpose Low-Voltage Comparator - LMV331IDBVTG4 - Texas Instruments
Dallas, TX, United States
LMV331 Single General Purpose Low-Voltage Comparator
LMV331IDBVTG4
LMV331 Single General Purpose Low-Voltage Comparator LMV331IDBVTG4
Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125

Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LMV331IDBVTG4 - 1055666-LMV331IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331IDBVTG4
1055666-LMV331IDBVTG4
Linear - Linear - Comparators - LMV331IDBVTG4 1055666-LMV331IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1055666-LMV331IDBVTG 4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055666-LMV331IDBVTG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Linear Comparator IC
692-LMV331IDBVTG4
5.5V SOT-23 Linear Comparator IC 692-LMV331IDBVTG4
Low-Voltage Comparator, 1-Ch, 2.7-5.5V, 600ns, SOT-23-5 Product overview: LMV331IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDBVTG4 can be used for catalog matching and distributor lookup.

Low-Voltage Comparator, 1-Ch, 2.7-5.5V, 600ns, SOT-23-5 Product overview: LMV331IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV331IDBVTG4
Analog Comparators LMV331IDBVTG4
Analog Comparators Sgl Gen Purp Low Vltg Comparator

Analog Comparators Sgl Gen Purp Low Vltg Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMV331IDBVTG4 1055666-LMV331IDBVTG4 692-LMV331IDBVTG4 LMV331IDBVTG4
Product Name LMV331 Single General Purpose Low-Voltage Comparator Linear - Linear - Comparators - LMV331IDBVTG4 5.5V SOT-23 Linear Comparator IC Analog Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts
VOS 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LM211 Differential Comparator With Strobes - LM211DG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 30 volts
VOS 3 millivolts
View Details
5 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details