Texas Instruments LM211 Differential Comparator With Strobes LM211DG4

Description
Differential Comparator With Strobes 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Differential Comparator With Strobes 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM211 Differential Comparator With Strobes - LM211DG4 - Texas Instruments
Dallas, TX, United States
LM211 Differential Comparator With Strobes
LM211DG4
LM211 Differential Comparator With Strobes LM211DG4
Differential Comparator With Strobes 8-SOIC -40 to 85

Differential Comparator With Strobes 8-SOIC -40 to 85

Buy Now Datasheet
Singapore
30V SOIC Linear Comparator IC
692-LM211DG4
30V SOIC Linear Comparator IC 692-LM211DG4
Differential Comparator, 1-Ch, 165ns, 30V, SOIC, TTL Output Product overview: LM211DG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DG4 can be used for catalog matching and distributor lookup.

Differential Comparator, 1-Ch, 165ns, 30V, SOIC, TTL Output Product overview: LM211DG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM211DG4 - 877158-LM211DG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM211DG4
877158-LM211DG4
Linear - Linear - Comparators - LM211DG4 877158-LM211DG4
Manufacturer: Texas Instruments Win Source Part Number: 877158-LM211DG4 Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LM211 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877158-LM211DG4
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM211
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Comparators - LM211DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM211DG4
Comparators LM211DG4
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM211DG4
Analog Comparators LM211DG4
Analog Comparators Single Strobed Differential

Analog Comparators Single Strobed Differential

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM211DG4 692-LM211DG4 877158-LM211DG4 LM211DG4 LM211DG4
Product Name LM211 Differential Comparator With Strobes 30V SOIC Linear Comparator IC Linear - Linear - Comparators - LM211DG4 Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 30 volts 3.5 to 30 volts
VOS 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data