Texas Instruments INA111 High Speed FET-Input Instrumentation Amplifier INA111AUE4

Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AUE4 - Texas Instruments
Dallas, TX, United States
INA111 High Speed FET-Input Instrumentation Amplifier
INA111AUE4
INA111 High Speed FET-Input Instrumentation Amplifier INA111AUE4
High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85

High Speed FET-Input Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2MHz SOIC Operational Amplifier IC
687-INA111AUE4
2MHz SOIC Operational Amplifier IC 687-INA111AUE4
2MHz FET-Input Instrumentation Amp, 100dB CMRR, 1mV Vos, 16-SOIC Product overview: INA111AUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111AUE4 can be used for catalog matching and distributor lookup.

2MHz FET-Input Instrumentation Amp, 100dB CMRR, 1mV Vos, 16-SOIC Product overview: INA111AUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111AUE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AUE4 - 205172-INA111AUE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AUE4
205172-INA111AUE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AUE4 205172-INA111AUE4
Manufacturer: Texas Instruments Win Source Part Number: 205172-INA111AUE4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 2MHz Amplifier Type: Instrumentation Slew Rate: 17 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: ±6 V to 18 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205172-INA111AUE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC - 815-INA111AUE4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC
815-INA111AUE4
TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC 815-INA111AUE4
TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC

TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA111AUE4 687-INA111AUE4 205172-INA111AUE4 815-INA111AUE4
Product Name INA111 High Speed FET-Input Instrumentation Amplifier 2MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111AUE4 TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V 10 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 6 to 18 volts 15 volts
IBIAS 2.00E-5 µA 2.00E-6 µA 2.00E-5 µA
Unlock Full Specs
to access all available technical data