Texas Instruments LMV112 40 MHz Dual Clock Buffer LMV112SDX/NOPB

Description
40 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet
Description
40 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV112 40 MHz Dual Clock Buffer - LMV112SDX/NOPB - Texas Instruments
Dallas, TX, United States
LMV112 40 MHz Dual Clock Buffer
LMV112SDX/NOPB
LMV112 40 MHz Dual Clock Buffer LMV112SDX/NOPB
40 MHz Dual Clock Buffer 8-WSON -40 to 85

40 MHz Dual Clock Buffer 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 40 MHz Logic IC
764-LMV112SDX/NOPB
Dual 40 MHz Logic IC 764-LMV112SDX/NOPB
40 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMV112SDX/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 40 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMV112SDX/NOPB can be used for catalog matching and distributor lookup.

40 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMV112SDX/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 40 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMV112SDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number LMV112SDX/NOPB 764-LMV112SDX/NOPB
Product Name LMV112 40 MHz Dual Clock Buffer Dual 40 MHz Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details