The LMV1015 is an audio amplifier designed for two-wire electret microphones, featuring fixed gains of 15.6 dB and 23.8 dB. The LMV1015UR-25/NOPB variant provides 23.8 dB gain and is packaged in a 4-bump DSBGA with a maximum height of 0.3 mm. It operates over a supply voltage range of 2 V to 5 V, with a supply current of up to 300 µA at 5 V. The device offers a signal-to-noise ratio of 61 dB, output noise of −82 dBV, total harmonic distortion of 0.21%, and an operating temperature range of −40°C to 85°C. Thermal resistance is 368 °C/W. The package meets a 1 kg adhesion requirement and is compatible with 1.0 mm ECM canisters.
Analog Series Built-in Gain IC's for High Sensitivity 2-Wire Microphones 4-DSBGA
Audio Amp Microphone 1-CH Mono Class-AB 4-Pin uSMD T/R Product overview: LMV1015UR-25/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1015UR-25/NOP
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
IC AMP CLASS AB MONO 4DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
IC AMP CLASS AB MONO 4DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LMV1015UR-25/NOPB | 742-LMV1015UR-25/NOPB | 296-36657-2-ND | LMV1015UR-25/NOPB | LMV1015UR-25/NOPB | LMV1015UR-25/NOPB |
| Product Name | LMV1015 Analog Series Built-in Gain IC's for High Sensitivity 2-Wire Microphones | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 volts | 2 to 5 volts | 5 to 2 volts | 2 to 5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |