The LM48100Q-Q1 is a mono, 1.3-W audio power amplifier with output fault detection and I‐C volume control, designed for automotive applications such as instrument clusters and hands-free car kits. It operates from a single 3-V to 5.5-V supply and delivers 1.3 W continuous power to an 8-\Omega load with less than 1% THD+N at 5 V. The device features dual audio inputs with individual 32-step volume control, an open-drain fault output, short-circuit and thermal protection, and a shutdown mode drawing 0.01 \muA. It is packaged in a 14-pin HTSSOP with an exposed PowerPAD, measuring 5.00 mm by 4.40 mm, and is rated for operation from -40 \degreeC to 105 \degreeC.
Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
IC AMP AB MONO 1.6W 14HTSSOP
Audio Amplifiers Mono 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48100QMH/NOPB | LM48100QMH/NOPB-ND | LM48100QMH/NOPB | LM48100QMH/NOPB | LM48100QMH/NOPB |
| Product Name | LM48100Q-Q1 Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |
| Output Power | 2.4 watts | 1.6 watts | 1.6 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |